Samsung Galaxy Book Pro 360 NP930QDB, Intel® Core™ i5, 2.4 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB
Samsung Galaxy Book Pro 360 NP930QDB. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product color: Silver