Samsung logo

Samsung Galaxy Book Flex NP930QCG Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61820
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung Galaxy Book Flex NP930QCG Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Samsung Galaxy Book Flex NP930QCG, Intel® Core™ i7, 1.3 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Samsung Galaxy Book Flex NP930QCG Intel® Core™ i7 i7-1065G7 Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Samsung Galaxy Book Flex NP930QCG. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.