Samsung logo

Samsung 9 NP910S3LI Intel® Celeron® 3855U Laptop 13.3" Full HD 4 GB 128 GB SSD Windows 10 Home Pink

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43332
Info modified on:
01 Feb 2025, 04:55:14
Short summary description Samsung 9 NP910S3LI Intel® Celeron® 3855U Laptop 13.3" Full HD 4 GB 128 GB SSD Windows 10 Home Pink:

Samsung 9 NP910S3LI, Intel® Celeron®, 1.6 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Samsung 9 NP910S3LI Intel® Celeron® 3855U Laptop 13.3" Full HD 4 GB 128 GB SSD Windows 10 Home Pink:

Samsung 9 NP910S3LI. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 3855U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10 Home. Product color: Pink. Weight: 2.95 lbs (1.34 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.