Samsung logo

Samsung ATIV NP905S3G Laptop 13.3" 4 GB 128 GB SSD Windows 8.1 White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46727
Info modified on:
28 Jan 2025, 10:49:33
Short summary description Samsung ATIV NP905S3G Laptop 13.3" 4 GB 128 GB SSD Windows 8.1 White:

Samsung ATIV NP905S3G, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB, Windows 8.1

Long summary description Samsung ATIV NP905S3G Laptop 13.3" 4 GB 128 GB SSD Windows 8.1 White:

Samsung ATIV NP905S3G. Product type: Laptop, Form factor: Clamshell. Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 8250. Operating system installed: Windows 8.1. Product color: White. Weight: 3.17 lbs (1.44 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.