Samsung logo

Samsung ATIV NP905S3G Laptop 13.3" 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pink

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35995
Info modified on:
30 Jan 2025, 19:39:09
Short summary description Samsung ATIV NP905S3G Laptop 13.3" 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pink:

Samsung ATIV NP905S3G, 13.3", 1366 x 768 pixels, 4 GB, 128 GB, Windows 8, Pink

Long summary description Samsung ATIV NP905S3G Laptop 13.3" 4 GB DDR3L-SDRAM 128 GB SSD Windows 8 Pink:

Samsung ATIV NP905S3G. Product type: Laptop, Form factor: Clamshell. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 8250. Operating system installed: Windows 8. Product color: Pink. Weight: 3.17 lbs (1.44 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.