Samsung ATIV Book 9 Lite, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB, Windows 8
Samsung ATIV Book 9 Lite. Product type: Laptop, Form factor: Clamshell. Processor frequency: 1.4 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 8250. Operating system installed: Windows 8. Product color: Black. Weight: 3.17 lbs (1.44 kg)