Samsung 9 900X4C-A01, Intel® Core™ i7, 1.9 GHz, 15", 1600 x 900 pixels, 8 GB, 256 GB
Samsung 9 900X4C-A01. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 15", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Mobile network generation: 4G. Operating system installed: Windows 7 Home Premium. Product color: Silver