Samsung logo

Samsung 9 NP900X3N-K04US laptop Intel® Core™ i7 i7-7500U 13.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Titanium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53398
Info modified on:
14 Mar 2024, 19:49:01
Short summary description Samsung 9 NP900X3N-K04US laptop Intel® Core™ i7 i7-7500U 13.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Titanium:

Samsung 9 NP900X3N-K04US, Intel® Core™ i7, 2.7 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description Samsung 9 NP900X3N-K04US laptop Intel® Core™ i7 i7-7500U 13.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Titanium:

Samsung 9 NP900X3N-K04US. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.