Samsung logo

Samsung 9 NP900X3D Intel® Core™ i5 i5-2537M 13.3" HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32401
Info modified on:
28 Jan 2025, 10:55:56
Short summary description Samsung 9 NP900X3D Intel® Core™ i5 i5-2537M 13.3" HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver:

Samsung 9 NP900X3D, Intel® Core™ i5, 1.4 GHz, 13.3", 1600 x 900 pixels, 4 GB, 128 GB

Long summary description Samsung 9 NP900X3D Intel® Core™ i5 i5-2537M 13.3" HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 8 Silver:

Samsung 9 NP900X3D. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2537M, Processor frequency: 1.4 GHz. Display diagonal: 13.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8. Product color: Silver. Weight: 2.49 lbs (1.13 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.