Samsung logo

Samsung 9 NP900X3C-A02 Intel® Core™ i7 i7-3517U Laptop 13.3" HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78589
Info modified on:
25 Jan 2025, 22:15:27
Short summary description Samsung 9 NP900X3C-A02 Intel® Core™ i7 i7-3517U Laptop 13.3" HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:

Samsung 9 NP900X3C-A02, Intel® Core™ i7, 1.9 GHz, 13.3", 1600 x 900 pixels, 4 GB, 256 GB

Long summary description Samsung 9 NP900X3C-A02 Intel® Core™ i7 i7-3517U Laptop 13.3" HD+ 4 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:

Samsung 9 NP900X3C-A02. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.