Samsung logo

Samsung 7 NP740U3E Intel® Core™ i7 i7-3537U Laptop 13.3" Touchscreen Full HD 6 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8550M Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45964
Info modified on:
22 Jan 2025, 06:06:07
Short summary description Samsung 7 NP740U3E Intel® Core™ i7 i7-3537U Laptop 13.3" Touchscreen Full HD 6 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8550M Windows 8 Silver:

Samsung 7 NP740U3E, Intel® Core™ i7, 2 GHz, 13.3", 1920 x 1080 pixels, 6 GB, 256 GB

Long summary description Samsung 7 NP740U3E Intel® Core™ i7 i7-3537U Laptop 13.3" Touchscreen Full HD 6 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8550M Windows 8 Silver:

Samsung 7 NP740U3E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.