Samsung logo

Samsung ATIV Book 7 NP730U3E Intel® Core™ i7 i7-3537U Laptop 13.3" 4 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8570M Windows 8 Metallic

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75444
Info modified on:
02 Feb 2025, 22:52:18
Short summary description Samsung ATIV Book 7 NP730U3E Intel® Core™ i7 i7-3537U Laptop 13.3" 4 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8570M Windows 8 Metallic:

Samsung ATIV Book 7 NP730U3E, Intel® Core™ i7, 2 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Samsung ATIV Book 7 NP730U3E Intel® Core™ i7 i7-3537U Laptop 13.3" 4 GB DDR3-SDRAM 256 GB SSD AMD Radeon HD 8570M Windows 8 Metallic:

Samsung ATIV Book 7 NP730U3E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3537U, Processor frequency: 2 GHz. Display diagonal: 13.3", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 8570M. Operating system installed: Windows 8. Product color: Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.