Samsung logo

Samsung 7 NP730U3E Intel® Core™ i5 i5-3337U Laptop 13.3" Full HD 6 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 8570M Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61948
Info modified on:
01 Feb 2025, 04:44:07
Short summary description Samsung 7 NP730U3E Intel® Core™ i5 i5-3337U Laptop 13.3" Full HD 6 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 8570M Wi-Fi 4 (802.11n) Windows 8 Silver:

Samsung 7 NP730U3E, Intel® Core™ i5, 1.8 GHz, 13.3", 1920 x 1080 pixels, 6 GB, 128 GB

Long summary description Samsung 7 NP730U3E Intel® Core™ i5 i5-3337U Laptop 13.3" Full HD 6 GB DDR3-SDRAM 128 GB SSD AMD Radeon HD 8570M Wi-Fi 4 (802.11n) Windows 8 Silver:

Samsung 7 NP730U3E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.