Samsung logo

Samsung Galaxy Book2 360 NP730QED-KB2UK laptop Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16684
Info modified on:
22 Jan 2025, 20:51:59
Short summary description Samsung Galaxy Book2 360 NP730QED-KB2UK laptop Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

Samsung Galaxy Book2 360 NP730QED-KB2UK, Intel® Core™ i7, 13.3", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Samsung Galaxy Book2 360 NP730QED-KB2UK laptop Intel® Core™ i7 i7-1255U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

Samsung Galaxy Book2 360 NP730QED-KB2UK. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.