Samsung logo

Samsung 7 700Z7C-S01US Intel® Core™ i7 i7-3615QM 17.3" Full HD 8 GB DDR3-SDRAM 1.02 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63135
Info modified on:
27 Jan 2025, 08:58:07
Short summary description Samsung 7 700Z7C-S01US Intel® Core™ i7 i7-3615QM 17.3" Full HD 8 GB DDR3-SDRAM 1.02 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Silver:

Samsung 7 700Z7C-S01US, Intel® Core™ i7, 2.3 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.02 TB

Long summary description Samsung 7 700Z7C-S01US Intel® Core™ i7 i7-3615QM 17.3" Full HD 8 GB DDR3-SDRAM 1.02 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Silver:

Samsung 7 700Z7C-S01US. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3615QM, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.