Samsung logo

Samsung 7 700Z5B-W01UB Intel® Core™ i7 i7-2675QM 15.6" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128918
Info modified on:
02 Feb 2025, 23:03:45
Short summary description Samsung 7 700Z5B-W01UB Intel® Core™ i7 i7-2675QM 15.6" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium:

Samsung 7 700Z5B-W01UB, Intel® Core™ i7, 2.2 GHz, 15.6", 1600 x 900 pixels, 6 GB, 750 GB

Long summary description Samsung 7 700Z5B-W01UB Intel® Core™ i7 i7-2675QM 15.6" HD+ 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium:

Samsung 7 700Z5B-W01UB. Processor family: Intel® Core™ i7, Processor model: i7-2675QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Weight: 5.05 lbs (2.29 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.