Samsung logo

Samsung 7 NP700Z5A-S05UK laptop Intel® Core™ i7 i7-2675QM 15.6" HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6750M Windows 7 Home Premium English Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83803
Info modified on:
28 Jan 2025, 10:16:55
Short summary description Samsung 7 NP700Z5A-S05UK laptop Intel® Core™ i7 i7-2675QM 15.6" HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6750M Windows 7 Home Premium English Gray:

Samsung 7 NP700Z5A-S05UK, Intel® Core™ i7, 2.2 GHz, 15.6", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Samsung 7 NP700Z5A-S05UK laptop Intel® Core™ i7 i7-2675QM 15.6" HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6750M Windows 7 Home Premium English Gray:

Samsung 7 NP700Z5A-S05UK. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2675QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6750M. Operating system installed: Windows 7 Home Premium. Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.