Samsung logo

Samsung 7 700Z5A-S03US Intel® Core™ i7 i7-2675QM 15.6" HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6750M Windows 7 Professional Aluminum

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33940
Info modified on:
29 Jan 2025, 18:49:30
Short summary description Samsung 7 700Z5A-S03US Intel® Core™ i7 i7-2675QM 15.6" HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6750M Windows 7 Professional Aluminum:

Samsung 7 700Z5A-S03US, Intel® Core™ i7, 2.2 GHz, 15.6", 1600 x 900 pixels, 8 GB, 750 GB

Long summary description Samsung 7 700Z5A-S03US Intel® Core™ i7 i7-2675QM 15.6" HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6750M Windows 7 Professional Aluminum:

Samsung 7 700Z5A-S03US. Processor family: Intel® Core™ i7, Processor model: i7-2675QM, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6750M. Operating system installed: Windows 7 Professional. Product color: Aluminum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.