Samsung logo

Samsung 7 700Z3C-S05 Intel® Core™ i5 i5-3210M Laptop 14" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Pro German Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85088
Info modified on:
27 Jan 2025, 08:45:03
Short summary description Samsung 7 700Z3C-S05 Intel® Core™ i5 i5-3210M Laptop 14" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Pro German Silver:

Samsung 7 700Z3C-S05, Intel® Core™ i5, 2.5 GHz, 14", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Samsung 7 700Z3C-S05 Intel® Core™ i5 i5-3210M Laptop 14" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630M Windows 8 Pro German Silver:

Samsung 7 700Z3C-S05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.