Samsung logo

Samsung 7 700G7C-S06DE Intel® Core™ i7 i7-3610QM Laptop 17.3" Full HD 16 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 675M Windows 8 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51284
Info modified on:
22 Jan 2025, 05:42:35
Short summary description Samsung 7 700G7C-S06DE Intel® Core™ i7 i7-3610QM Laptop 17.3" Full HD 16 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 675M Windows 8 Black:

Samsung 7 700G7C-S06DE, Intel® Core™ i7, 2.3 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 878 GB

Long summary description Samsung 7 700G7C-S06DE Intel® Core™ i7 i7-3610QM Laptop 17.3" Full HD 16 GB DDR3-SDRAM 878 GB HDD+SSD NVIDIA® GeForce® GTX 675M Windows 8 Black:

Samsung 7 700G7C-S06DE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 878 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.