Samsung logo

Samsung 6 NP600B4B Intel® Core™ i5 i5-2410M 14" 3 GB DDR3-SDRAM 320 GB Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90167
Info modified on:
24 Jan 2025, 20:24:52
Short summary description Samsung 6 NP600B4B Intel® Core™ i5 i5-2410M 14" 3 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Samsung 6 NP600B4B, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Samsung 6 NP600B4B Intel® Core™ i5 i5-2410M 14" 3 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:

Samsung 6 NP600B4B. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 5.11 lbs (2.32 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.