Samsung logo

Samsung Notebook 5 AMD Ryzen™ 5 2500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24469
Info modified on:
01 Feb 2025, 04:44:02
Short summary description Samsung Notebook 5 AMD Ryzen™ 5 2500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung Notebook 5, AMD Ryzen™ 5, 2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Samsung Notebook 5 AMD Ryzen™ 5 2500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Samsung Notebook 5. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 2500U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.