Samsung logo

Samsung 5 NP550P7C Intel® Core™ i7 i7-3610QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Anthracite

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110567
Info modified on:
25 Jan 2025, 22:05:19
Short summary description Samsung 5 NP550P7C Intel® Core™ i7 i7-3610QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Anthracite:

Samsung 5 NP550P7C, Intel® Core™ i7, 2.3 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Samsung 5 NP550P7C Intel® Core™ i7 i7-3610QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 650M Windows 7 Home Premium Anthracite:

Samsung 5 NP550P7C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product color: Anthracite

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.