Samsung logo

Samsung 5 NP540U3C Intel® Core™ i5 i5-3317U Laptop 13.3" Touchscreen 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204225
Info modified on:
25 Jan 2025, 22:46:35
Short summary description Samsung 5 NP540U3C Intel® Core™ i5 i5-3317U Laptop 13.3" Touchscreen 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Samsung 5 NP540U3C, Intel® Core™ i5, 1.7 GHz, 13.3", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Samsung 5 NP540U3C Intel® Core™ i5 i5-3317U Laptop 13.3" Touchscreen 6 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Samsung 5 NP540U3C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.