Samsung logo

Samsung 5 NP540U3C Intel® Core™ i7 i7-3517U Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21891
Info modified on:
28 Jan 2025, 10:14:50
Short summary description Samsung 5 NP540U3C Intel® Core™ i7 i7-3517U Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Samsung 5 NP540U3C, Intel® Core™ i7, 1.9 GHz, 13.3", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Samsung 5 NP540U3C Intel® Core™ i7 i7-3517U Laptop 13.3" Touchscreen Full HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

Samsung 5 NP540U3C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.