Samsung 5 532U3C-A01DE, Intel® Core™ i3, 1.4 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
Samsung 5 532U3C-A01DE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2365M, Processor frequency: 1.4 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Silver. Weight: 3.35 lbs (1.52 kg)