Samsung logo

Samsung 5 NP530U4C Intel® Core™ i7 i7-3517U Laptop 14" 6 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 620M Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43021
Info modified on:
27 Jan 2025, 08:21:07
Short summary description Samsung 5 NP530U4C Intel® Core™ i7 i7-3517U Laptop 14" 6 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 620M Windows 8 Silver:

Samsung 5 NP530U4C, Intel® Core™ i7, 1.9 GHz, 14", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Samsung 5 NP530U4C Intel® Core™ i7 i7-3517U Laptop 14" 6 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 620M Windows 8 Silver:

Samsung 5 NP530U4C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1.9 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.