Samsung 5 NP530U3C, Intel® Core™ i3, 1.5 GHz, 13.3", 1366 x 768 pixels, 4 GB, 524 GB
Samsung 5 NP530U3C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2377M, Processor frequency: 1.5 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8. Weight: 3.35 lbs (1.52 kg)