Samsung logo

Samsung 5 530U3B Intel® Core™ i5 i5-2467M 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37412
Info modified on:
28 Jan 2025, 10:35:16
Short summary description Samsung 5 530U3B Intel® Core™ i5 i5-2467M 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

Samsung 5 530U3B, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 5 530U3B Intel® Core™ i5 i5-2467M 13.3" HD 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

Samsung 5 530U3B. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Brown. Weight: 3.2 lbs (1.45 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.