Samsung 5 530U3B-A02, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 4 GB, 128 GB
Samsung 5 530U3B-A02. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1.6 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Silver. Weight: 5.34 lbs (2.42 kg)