Samsung ATIV NP470R5E, Intel® Core™ i5, 2.6 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB
Samsung ATIV NP470R5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 8750M. Operating system installed: Windows 8. Product color: Black