Samsung logo

Samsung ATIV Book 4 450R5E Intel® Core™ i3 i3-2365M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83418
Info modified on:
25 Jan 2025, 22:48:47
Short summary description Samsung ATIV Book 4 450R5E Intel® Core™ i3 i3-2365M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Blue:

Samsung ATIV Book 4 450R5E, Intel® Core™ i3, 1.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung ATIV Book 4 450R5E Intel® Core™ i3 i3-2365M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 710M Windows 8 Blue:

Samsung ATIV Book 4 450R5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2365M, Processor frequency: 1.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 710M. Operating system installed: Windows 8. Product color: Blue. Weight: 4.39 lbs (1.99 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.