Samsung ATIV NP450R4V, Intel® Core™ i3, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 500 GB
Samsung ATIV NP450R4V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® 710M. Operating system installed: FreeDOS. Product color: Black