Samsung logo

Samsung Expert NP370E4K Intel® Core™ i5 i5-5200U Laptop 14" 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145209
Info modified on:
01 Feb 2025, 04:37:31
Short summary description Samsung Expert NP370E4K Intel® Core™ i5 i5-5200U Laptop 14" 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, White:

Samsung Expert NP370E4K, Intel® Core™ i5, 2.2 GHz, 14", 8 GB, 1 TB, Windows 10 Home

Long summary description Samsung Expert NP370E4K Intel® Core™ i5 i5-5200U Laptop 14" 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, White:

Samsung Expert NP370E4K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: Black, White. Weight: 4.85 lbs (2.2 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.