Samsung Essentials NP370E4K, Intel® Core™ i3, 2 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB
Samsung Essentials NP370E4K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black, White. Weight: 4.63 lbs (2.1 kg)