Samsung logo

Samsung 3 NP355V5C AMD A6 A6-4400M 15.6" HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 8 Anthracite, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54366
Info modified on:
29 Jan 2025, 18:59:35
Short summary description Samsung 3 NP355V5C AMD A6 A6-4400M 15.6" HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 8 Anthracite, Silver:

Samsung 3 NP355V5C, AMD A6, 2.7 GHz, 15.6", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Samsung 3 NP355V5C AMD A6 A6-4400M 15.6" HD 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Wi-Fi 4 (802.11n) Windows 8 Anthracite, Silver:

Samsung 3 NP355V5C. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7520G. Operating system installed: Windows 8. Product color: Anthracite, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.