Samsung logo

Samsung 3 NP355V5C AMD A8 A8-4500M 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Anthracite

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119173
Info modified on:
24 Jan 2025, 20:35:39
Short summary description Samsung 3 NP355V5C AMD A8 A8-4500M 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Anthracite:

Samsung 3 NP355V5C, AMD A8, 1.9 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Samsung 3 NP355V5C AMD A8 A8-4500M 15.6" HD 6 GB DDR3-SDRAM 750 GB HDD Windows 8 Anthracite:

Samsung 3 NP355V5C. Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7640G. Operating system installed: Windows 8. Product color: Anthracite

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.