Samsung logo

Samsung 3 NP355V4C AMD A10 A10-4600M Laptop 14" 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Basic Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106105
Info modified on:
25 Jan 2025, 22:22:39
Short summary description Samsung 3 NP355V4C AMD A10 A10-4600M Laptop 14" 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Basic Silver:

Samsung 3 NP355V4C, AMD A10, 2.3 GHz, 14", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Samsung 3 NP355V4C AMD A10 A10-4600M Laptop 14" 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M Windows 7 Home Basic Silver:

Samsung 3 NP355V4C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-4600M, Processor frequency: 2.3 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7660G. Operating system installed: Windows 7 Home Basic. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.