Samsung logo

Samsung Expert NP350XAA Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Titanium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49455
Info modified on:
27 Jan 2025, 08:54:11
Short summary description Samsung Expert NP350XAA Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Titanium:

Samsung Expert NP350XAA, Intel® Core™ i5, 1.6 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Samsung Expert NP350XAA Intel® Core™ i5 i5-8250U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Titanium:

Samsung Expert NP350XAA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product color: Titanium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.