Samsung logo

Samsung 3 NP350V5C Intel® Core™ i7 i7-3630QM 15.6" 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7730M Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22971
Info modified on:
28 Jan 2025, 10:56:31
Short summary description Samsung 3 NP350V5C Intel® Core™ i7 i7-3630QM 15.6" 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7730M Windows 8 Silver:

Samsung 3 NP350V5C, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Samsung 3 NP350V5C Intel® Core™ i7 i7-3630QM 15.6" 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7730M Windows 8 Silver:

Samsung 3 NP350V5C. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7730M. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.