Samsung logo

Samsung 3 NP350V4X Intel® Core™ i5 i5-3210M Laptop 14" 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M FreeDOS Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98109
Info modified on:
02 Feb 2025, 22:52:52
Short summary description Samsung 3 NP350V4X Intel® Core™ i5 i5-3210M Laptop 14" 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M FreeDOS Black:

Samsung 3 NP350V4X, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Samsung 3 NP350V4X Intel® Core™ i5 i5-3210M Laptop 14" 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7670M FreeDOS Black:

Samsung 3 NP350V4X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.