Samsung 3 NP350U2B, Intel® Core™ i5, 2.4 GHz, 12.5", 1366 x 768 pixels, 4 GB, 500 GB
Samsung 3 NP350U2B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product color: Black, Silver. Weight: 3.09 lbs (1.4 kg)