Samsung logo

Samsung 3 NP305V5A AMD A8 A8-3510MX 15.6" 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36657
Info modified on:
28 Jan 2025, 10:57:29
Short summary description Samsung 3 NP305V5A AMD A8 A8-3510MX 15.6" 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

Samsung 3 NP305V5A, AMD A8, 1.8 GHz, 15.6", 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Samsung 3 NP305V5A AMD A8 A8-3510MX 15.6" 6 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Premium Black:

Samsung 3 NP305V5A. Processor family: AMD A8, Processor model: A8-3510MX, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 5.4 lbs (2.45 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.