Samsung 3 NP305U1A, AMD E, 1.66 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB
Samsung 3 NP305U1A. Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.66 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Product color: Black, Gray, Silver. Weight: 2.71 lbs (1.23 kg)