Samsung logo

Samsung 3 NP305E7A AMD A6 A6-3420M 17.3" HD+ 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128558
Info modified on:
25 Jan 2025, 22:02:52
Short summary description Samsung 3 NP305E7A AMD A6 A6-3420M 17.3" HD+ 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Silver:

Samsung 3 NP305E7A, AMD A6, 1.5 GHz, 17.3", 1600 x 900 pixels, 6 GB, 500 GB

Long summary description Samsung 3 NP305E7A AMD A6 A6-3420M 17.3" HD+ 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium Silver:

Samsung 3 NP305E7A. Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.