Samsung logo

Samsung 3 NP305E5A AMD A4 A4-3305MX 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90087
Info modified on:
27 Jan 2025, 08:54:39
Short summary description Samsung 3 NP305E5A AMD A4 A4-3305MX 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium:

Samsung 3 NP305E5A, AMD A4, 1.9 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP305E5A AMD A4 A4-3305MX 15.6" HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Premium:

Samsung 3 NP305E5A. Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3305MX, Processor frequency: 1.9 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6480G, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.