Samsung logo

Samsung 3 NP305E5A AMD A4 A4-3300M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Blue, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51136
Info modified on:
29 Jan 2025, 18:57:58
Short summary description Samsung 3 NP305E5A AMD A4 A4-3300M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Blue, Silver:

Samsung 3 NP305E5A, AMD A4, 1.9 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung 3 NP305E5A AMD A4 A4-3300M Laptop 15.6" 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Blue, Silver:

Samsung 3 NP305E5A. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-3300M, Processor frequency: 1.9 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6480G. Operating system installed: Windows 7 Home Premium. Product color: Blue, Silver. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.