Samsung logo

Samsung 3 NP305E5A AMD A6 A6-3400M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74321
Info modified on:
25 Jan 2025, 22:19:44
Short summary description Samsung 3 NP305E5A AMD A6 A6-3400M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium:

Samsung 3 NP305E5A, AMD A6, 1.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung 3 NP305E5A AMD A6 A6-3400M 15.6" HD 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium:

Samsung 3 NP305E5A. Processor family: AMD A6, Processor model: A6-3400M, Processor frequency: 1.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 7 Home Premium. Weight: 5.16 lbs (2.34 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.