Samsung logo

Samsung 3 NP305E4A AMD A6 A6-3420M 14" 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35139
Info modified on:
29 Jan 2025, 19:15:36
Short summary description Samsung 3 NP305E4A AMD A6 A6-3420M 14" 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black, Silver:

Samsung 3 NP305E4A, AMD A6, 1.5 GHz, 14", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Samsung 3 NP305E4A AMD A6 A6-3420M 14" 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6470M Windows 7 Home Premium Black, Silver:

Samsung 3 NP305E4A. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1.5 GHz. Display diagonal: 14", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6520G, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 4.85 lbs (2.2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.