Samsung logo

Samsung 3 NP300V5A Intel® Core™ i5 i5-2410M Laptop 15.6" 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37072
Info modified on:
27 Jan 2025, 09:01:53
Short summary description Samsung 3 NP300V5A Intel® Core™ i5 i5-2410M Laptop 15.6" 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Black:

Samsung 3 NP300V5A, Intel® Core™ i5, 2.3 GHz, 15.6", 1366 x 768 pixels, 6 GB, 640 GB

Long summary description Samsung 3 NP300V5A Intel® Core™ i5 i5-2410M Laptop 15.6" 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 520MX Windows 7 Home Premium Black:

Samsung 3 NP300V5A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.